TE Connectivity High Speed Pluggable IO Connectors & Cages 2170044-1

Description
Body Features Cage Plating Material : Tin Heat Sink Finish : Anodized Black Heat Sink Height : 8 MM  [.315 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Blade Primary Product Material : Aluminum Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Product Length (MM) : 75.5 Product Width (MM) : 22 Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Cage Plating Material : Tin Heat Sink Finish : Anodized Black Heat Sink Height : 8 MM  [.315 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Blade Primary Product Material : Aluminum Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Product Length (MM) : 75.5 Product Width (MM) : 22 Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2170044-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2170044-1
High Speed Pluggable IO Connectors & Cages 2170044-1
Body Features Cage Plating Material : Tin Heat Sink Finish : Anodized Black Heat Sink Height : 8 MM  [.315 INCH ] Heat Sink Height Class : Custom Heat Sink Style : Blade Primary Product Material : Aluminum Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Product Length (MM) : 75.5 Product Width (MM) : 22 Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]

Body Features


  • Cage Plating Material : Tin
  • Heat Sink Finish : Anodized Black
  • Heat Sink Height : 8 MM  [.315 INCH ]
  • Heat Sink Height Class : Custom
  • Heat Sink Style : Blade
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Product Length (MM) : 75.5
  • Product Width (MM) : 22

Electrical Characteristics


  • Data Rate (Max) (GBS) : 10

Housing Features


  • Cage Material : Copper Alloy
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mounting Style : Double-Sided (Belly-to-Belly)

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : XFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Buy Now
Pluggable Connector Assemblies - 2170044-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
2170044-1-ND
Pluggable Connector Assemblies 2170044-1-ND
Position XFP Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle

Position XFP Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2170044-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2170044-1
I/O Connectors 2170044-1
XFP KIT W/CAGE, CLIP, HEAT SINK

XFP KIT W/CAGE, CLIP, HEAT SINK

Buy Now
Pluggable Connectors - 2170044-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2170044-1
Pluggable Connectors 2170044-1
CONN XFP CAGE W/HSINK PRESS R/A

CONN XFP CAGE W/HSINK PRESS R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2170044-1 2170044-1-ND 2170044-1 2170044-1
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data