Body Features Cage Plating Material : Tin Heat Sink Finish : Electroless Nickel Heat Sink Height : 11.5 MM [.453 INCH ] Heat Sink Height Class : Custom Heat Sink Plating Material : Nickel Heat Sink Style : Pin Primary Product Material : Aluminum
Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1
Contact Features Contact Mating Area Plating Material : Gold
Dimensions Product Length (MM) : 57.25 Product Width (MM) : 18
Electrical Characteristics Data Rate (Max) (GBS) : 10
Housing Features Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer)
Industry Standards UL Flammability Rating : UL 94V-0
Operation/Applicatio
n For Use With Pluggable I/O Products : XFP Cage Heat Sink Application : Yes Heat Sink Compatible : Yes
Other Included Lightpipe : No
Packaging Features Packaging Method : Box
Product Type Features Cage Type : Single Connector & Housing Type : Receptacle Form Factor : XFP Pluggable I/O Accessory Type : Heat Sink Pluggable I/O Product Type : Accessory Sealable : No
Usage Conditions Operating Temperature Range (DEGC) : -10 - 70
Body Features
- Cage Plating Material : Tin
- Heat Sink Finish : Electroless Nickel
- Heat Sink Height : 11.5 MM [.453 INCH ]
- Heat Sink Height Class : Custom
- Heat Sink Plating Material : Nickel
- Heat Sink Style : Pin
- Primary Product Material : Aluminum
Configuration Features
- Number of Ports : 1
- Port Matrix Configuration : 1 x 1
Contact Features
- Contact Mating Area Plating Material : Gold
Dimensions
- Product Length (MM) : 57.25
- Product Width (MM) : 18
Electrical Characteristics
- Data Rate (Max) (GBS) : 10
Housing Features
- Housing Color : Black
- Housing Material : LCP (Liquid Crystal Polymer)
Industry Standards
- UL Flammability Rating : UL 94V-0
Operation/Application
- For Use With Pluggable I/O Products : XFP Cage
- Heat Sink Application : Yes
- Heat Sink Compatible : Yes
Other
Packaging Features
Product Type Features
- Cage Type : Single
- Connector & Housing Type : Receptacle
- Form Factor : XFP
- Pluggable I/O Accessory Type : Heat Sink
- Pluggable I/O Product Type : Accessory
- Sealable : No
Usage Conditions
- Operating Temperature Range (DEGC) : -10 - 70