The 2170030-1 is an SFP+ 1x4 cage assembly with press-fit, external EMI springs and ultra-low profile light pipes, designed to mate with SFP MSA compliant transceivers. It is constructed with a nickel silver alloy cage, stainless steel bracket, and clear polycarbonate light pipes, and complies with specification SFF-8433 for ganged cages. The assembly supports single-sided PCBs with a minimum thickness of 1.50 mm and double-sided PCBs with 2.25 mm. The housing measures 58.74 mm in length and 21.375 mm in width, with a port spacing of 14.25 mm. Chassis ground pads and vias are integrated, and bezel cut-out dimensions are specified for mounting.
Connector Accessories SFP+ Cage Right Angle Box/Tray Product overview: 2170030-1 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-2170030-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-2170030-1 |
| Product Name | Circuit Protection Fuse |