TE Connectivity Backplane Connectors - 2169802-4 2169802-4

Description
Manufacturer: TE Connectivity Win Source Part Number: 905920-2169802-4 Series: IMPACT Operating Temperature Range: -55°C ~ 85°C Features: 4 Connector Header, Male Blades Board Edge, Through Hole, Right Angle Black Blade Power Package: Bulk Mounting: Board Edge, Through Hole, Right Angle Family Name: 2169802 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A108091, -2169802-4-SI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 905920-2169802-4 Series: IMPACT Operating Temperature Range: -55°C ~ 85°C Features: 4 Connector Header, Male Blades Board Edge, Through Hole, Right Angle Black Blade Power Package: Bulk Mounting: Board Edge, Through Hole, Right Angle Family Name: 2169802 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A108091, -2169802-4-SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 2169802-4 - 905920-2169802-4 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 2169802-4
905920-2169802-4
Backplane Connectors - 2169802-4 905920-2169802-4
Manufacturer: TE Connectivity Win Source Part Number: 905920-2169802-4 Series: IMPACT Operating Temperature Range: -55°C ~ 85°C Features: 4 Connector Header, Male Blades Board Edge, Through Hole, Right Angle Black Blade Power Package: Bulk Mounting: Board Edge, Through Hole, Right Angle Family Name: 2169802 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A108091, -2169802-4-SI

Manufacturer: TE Connectivity
Win Source Part Number: 905920-2169802-4
Series: IMPACT
Operating Temperature Range: -55°C ~ 85°C
Features: 4 Connector Header, Male Blades Board Edge, Through Hole, Right Angle Black Blade Power
Package: Bulk
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 2169802
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A108091, -2169802-4-SI

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-2169802-4
Electronic Connector 407-2169802-4
Conn Backplane PL 4Power POS Press Fit RA Thru-Hole Tray Product overview: 2169802-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2169802-4 can be used for catalog matching and distributor lookup.

Conn Backplane PL 4Power POS Press Fit RA Thru-Hole Tray Product overview: 2169802-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2169802-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 2169802-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2169802-4
Backplane Connectors - Specialized 2169802-4
CONN HEADER BLADE PWR 4P EDGE MT

CONN HEADER BLADE PWR 4P EDGE MT

Supplier's Site Datasheet
Imp,power,4Pr,r/a,hdr,5.7,6.9Tin Te Connectivity - 98X8461 - Newark, An Avnet Company
Chicago, IL, United States
Imp,power,4Pr,r/a,hdr,5.7,6.9Tin Te Connectivity
98X8461
Imp,power,4Pr,r/a,hdr,5.7,6.9Tin Te Connectivity 98X8461
IMP,Power,4PR,R/A,Hd r,5.7,6.9Tin

IMP,Power,4PR,R/A,Hdr,5.7,6.9Tin

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905920-2169802-4 407-2169802-4 2169802-4 98X8461
Product Name Backplane Connectors - 2169802-4 Electronic Connector Backplane Connectors - Specialized Imp,power,4Pr,r/a,hdr,5.7,6.9Tin Te Connectivity
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details