TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2169710-1

Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Packaging Features Packaging Method : Tray Packaging Quantity : 25 Product Type Features Connector Hardware Accessory Type : External Bracket Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Packaging Features Packaging Method : Tray Packaging Quantity : 25 Product Type Features Connector Hardware Accessory Type : External Bracket Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2169710-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2169710-1
Connector Hardware, Mounts, Locks & Retainers 2169710-1
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Packaging Features Packaging Method : Tray Packaging Quantity : 25 Product Type Features Connector Hardware Accessory Type : External Bracket Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Nickel over Copper

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 25

Product Type Features


  • Connector Hardware Accessory Type : External Bracket
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Accessories - A141375-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Accessories
A141375-ND
Pluggable Connector Accessories A141375-ND
Connector External Bracket For CFP Receptacles

Connector External Bracket For CFP Receptacles

Buy Now Datasheet
I/O Connectors - 2169710-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2169710-1
I/O Connectors 2169710-1
CFP External Bracket Assy

CFP External Bracket Assy

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2169710-1 A141375-ND 2169710-1
Product Name Connector Hardware, Mounts, Locks & Retainers Pluggable Connector Accessories I/O Connectors
Unlock Full Specs
to access all available technical data

Similar Products