TE Connectivity Electronic Connector 216906-1

Description
Terminal PIN Crimp ST Cable Mount Box Product overview: 216906-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-216906-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Terminal PIN Crimp ST Cable Mount Box Product overview: 216906-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-216906-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-216906-1
Electronic Connector 392-216906-1
Terminal PIN Crimp ST Cable Mount Box Product overview: 216906-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-216906-1 can be used for catalog matching and distributor lookup.

Terminal PIN Crimp ST Cable Mount Box Product overview: 216906-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-216906-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Screw Connectors - 1023109-216906-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Screw Connectors
1023109-216906-1
Connectors, Interconnects - Terminals - Screw Connectors 1023109-216906-1
Win Source Part Number: 1023109-216906-1 Category: Connectors, Interconnects>Termin als - Screw Connectors Features: Screw not Included Termination: Solder Contact Finish: Tin Package: Box Contact Material: Phosphor Bronze Standard Package: 125 Terminal Type: Screw Terminal, Power Tap Number of Pins: 4 Screw Size: M4 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20 A HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-216906-1,A12258 6,216906-1-ND Base Product Number: 216906

Win Source Part Number: 1023109-216906-1
Category: Connectors, Interconnects>Terminals - Screw Connectors
Features: Screw not Included
Termination: Solder
Contact Finish: Tin
Package: Box
Contact Material: Phosphor Bronze
Standard Package: 125
Terminal Type: Screw Terminal, Power Tap
Number of Pins: 4
Screw Size: M4
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20 A
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-216906-1,A122586,216906-1-ND
Base Product Number: 216906

Buy Now Datasheet
Screw Connectors - A122586-ND - DigiKey
Thief River Falls, MN, United States
Screw Connectors
A122586-ND
Screw Connectors A122586-ND
4 Pin Screw Terminal, Power Tap M4 Through Hole

4 Pin Screw Terminal, Power Tap M4 Through Hole

Buy Now Datasheet
.250 Power Term.a.p Rohs Compliant Amp - Te Connectivity - 17R8985 - Newark, An Avnet Company
Chicago, IL, United States
.250 Power Term.a.p Rohs Compliant Amp - Te Connectivity
17R8985
.250 Power Term.a.p Rohs Compliant Amp - Te Connectivity 17R8985
.250 POWER TERM.A.P ROHS COMPLIANT: YES

.250 POWER TERM.A.P ROHS COMPLIANT: YES

Supplier's Site
.250 Power Term.a.p Amp - Te Connectivity - 41AJ6283 - Newark, An Avnet Company
Chicago, IL, United States
.250 Power Term.a.p Amp - Te Connectivity
41AJ6283
.250 Power Term.a.p Amp - Te Connectivity 41AJ6283
.250 POWER TERM.A.P

.250 POWER TERM.A.P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 392-216906-1 1023109-216906-1 A122586-ND 17R8985
Product Name Electronic Connector Connectors, Interconnects - Terminals - Screw Connectors Screw Connectors .250 Power Term.a.p Rohs Compliant Amp - Te Connectivity
Termination Press-Fit Solder
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-3575-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers
AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A111696-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers