TE Connectivity PCB Terminals 216905-1

Description
Contact Features Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Underplating Material Thickness : 1.25 MICM  [49.21 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Extension Below Board : 5.5 MM  [.216 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 13 MM  [.518 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Underplating Material Thickness : 1.25 MICM  [49.21 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Extension Below Board : 5.5 MM  [.216 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 13 MM  [.518 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 216905-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
216905-1
PCB Terminals 216905-1
Contact Features Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Underplating Material Thickness : 1.25 MICM  [49.21 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Extension Below Board : 5.5 MM  [.216 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 13 MM  [.518 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Underplating Material Thickness : 1.25 MICM  [49.21 MICIN ]
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Extension Below Board : 5.5 MM  [.216 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Profile Height from PCB : 13 MM  [.518 INCH ]
  • Terminal Material Thickness : .81 MM  [.032 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A122585-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A122585-ND
Terminals - Quick Connects, Quick Disconnect Connectors A122585-ND
CONN QC TAB 0.110/0.250

CONN QC TAB 0.110/0.250

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 216905-1 A122585-ND
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Tap, Straight, 4.8X0.8Mm; Tab Size Metric Amp Te Connectivity - 98K4718 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Quick Disconnects - 1-1627099-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 104480-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details