Body Features Barrel Type : Short Compact Format : Yes Compression Connector Conductor Material : Copper Conductor Type : Stranded
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Diameter : 3.7 MM [.146 INCH ] Barrel Length : 7.9 MM [.311 INCH ] Conductor Cross-Section (MMSQ) : 1.5 - 2.5
Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35
Operation/Applicatio
n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes
Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features Compression Connector Material : Copper Compression Connector Technology : Compression Type : Terminal Lug Underground Network Component Type : Junction Sleeve
Body Features
- Barrel Type : Short
- Compact Format : Yes
- Compression Connector Conductor Material : Copper
- Conductor Type : Stranded
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Diameter : 3.7 MM [.146 INCH ]
- Barrel Length : 7.9 MM [.311 INCH ]
- Conductor Cross-Section (MMSQ) : 1.5 - 2.5
Electrical Characteristics
- Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35
Operation/Application
- Application Type : Power Distribution
- Energized Installation : No
- Free of Lead, Cadmium, Heavy Metals : Yes
- Indoor Use : Yes
- Outdoor Use : Yes
Product Availability
- Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features
- Compression Connector Material : Copper
- Compression Connector Technology : Compression
- Type : Terminal Lug
- Underground Network Component Type : Junction Sleeve