TE Connectivity
PCB Terminals
216842-6
Description
Contact Features Contact Mating Area Plating Material Thickness : 3 MICM [118.11 MICIN ] Contact Underplating Material : None Contact Underplating Material Thickness : 1.25 MICM [49.21 MICIN ] Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.248 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 - 5 MICM [100 - 196.85 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Silver Terminal Size : 6.35
Dimensions Extension Below Board : 5.5 MM [.216 INCH ] PCB Hole Diameter : 1.45 MM [.057 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 13 MM [.518 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 3 MICM [118.11 MICIN ] Contact Underplating Material : None Contact Underplating Material Thickness : 1.25 MICM [49.21 MICIN ] Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.248 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 - 5 MICM [100 - 196.85 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Silver Terminal Size : 6.35
Dimensions Extension Below Board : 5.5 MM [.216 INCH ] PCB Hole Diameter : 1.45 MM [.057 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 13 MM [.518 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 3 MICM [118.11 MICIN ] Contact Underplating Material : None Contact Underplating Material Thickness : 1.25 MICM [49.21 MICIN ] Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.248 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.54 - 5 MICM [100 - 196.85 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Silver Terminal Size : 6.35
Dimensions Extension Below Board : 5.5 MM [.216 INCH ] PCB Hole Diameter : 1.45 MM [.057 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 13 MM [.518 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 3 MICM [118.11 MICIN ]
- Contact Underplating Material : None
- Contact Underplating Material Thickness : 1.25 MICM [49.21 MICIN ]
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 6.3 MM [.248 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 2.54 - 5 MICM [100 - 196.85 MICIN ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Silver
- Terminal Size : 6.35
Dimensions
- Extension Below Board : 5.5 MM [.216 INCH ]
- PCB Hole Diameter : 1.45 MM [.057 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
- Profile Height from PCB : 13 MM [.518 INCH ]
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -30 - 110 DEGC [-22 - 230 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
216842-6 |
|
Product Name
|
PCB Terminals |
|
Material
|
Silver
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Connector Pin; Wire Pin
Material
Tin
Features
RoHS; Insulated
View Details
North American
20 to 24 AWG
International
0.2000 to 0.5600 mm2
View Details
Terminal Type
Ring Terminal
Material
Pre-Tin, Brass
Features
RoHS
View Details
Features
RoHS; Insulated
North American
18 to 22 AWG
International
0.3000 to 0.8000 mm2
View Details