TE Connectivity D-Shaped Connectors 216833-1

Description
Body Features Insert Material : Glass-Filled Nylon Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 3.7 Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Panel Sealable : No Shell Material Configuration : Full Metal Shell Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Insert Material : Glass-Filled Nylon Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 3.7 Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Panel Sealable : No Shell Material Configuration : Full Metal Shell Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 216833-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
216833-1
D-Shaped Connectors 216833-1
Body Features Insert Material : Glass-Filled Nylon Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 3.7 Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Panel Sealable : No Shell Material Configuration : Full Metal Shell Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled Nylon
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Current Rating (Max) (AMP) : 3.7
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Nylon GF
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 2
  • Connector System : Cable-to-Panel
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
216833-1
D-Sub Connectors 216833-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
216833-1
D-Sub Connectors 216833-1
15P.HDP20 REC.ASSY.

15P.HDP20 REC.ASSY.

Buy Now
15P.hdp20 Rec.assy. Amp - Te Connectivity - 87AJ9906 - Newark, An Avnet Company
Chicago, IL, United States
15P.hdp20 Rec.assy. Amp - Te Connectivity
87AJ9906
15P.hdp20 Rec.assy. Amp - Te Connectivity 87AJ9906
15P.HDP20 REC.ASSY.

15P.HDP20 REC.ASSY.

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 216833-1 216833-1 87AJ9906
Product Name D-Shaped Connectors D-Sub Connectors 15P.hdp20 Rec.assy. Amp - Te Connectivity
Mounting Cable Mount (Free-Hanging)
Unlock Full Specs
to access all available technical data

Similar Products