TE Connectivity Headers, Receptacles, Female Sockets 216604-5

Description
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet
Description
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A124422-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A124422-ND
Headers, Receptacles, Female Sockets A124422-ND
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 216604-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
216604-5
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 216604-5
CONN RCPT 10POS 0.1 GOLD PCB R/A

CONN RCPT 10POS 0.1 GOLD PCB R/A

Supplier's Site
2X 5P Hv190Federlei Amp - Te Connectivity - 41AJ6280 - Newark, An Avnet Company
Chicago, IL, United States
2X 5P Hv190Federlei Amp - Te Connectivity
41AJ6280
2X 5P Hv190Federlei Amp - Te Connectivity 41AJ6280
2X 5P HV190FEDERLEI

2X 5P HV190FEDERLEI

Supplier's Site
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Pitch Spacing Amp - Te Connectivity - 38AC3016 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Pitch Spacing Amp - Te Connectivity
38AC3016
Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Pitch Spacing Amp - Te Connectivity 38AC3016
CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:AMPMODU Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:AMPMODU Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A124422-ND 216604-5 41AJ6280 38AC3016
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 2X 5P Hv190Federlei Amp - Te Connectivity Connector, Rcpt, 10Pos, 2Row, 2.54Mm; Pitch Spacing Amp - Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1731062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Screw Connectors - 36-1272-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A29052-031DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details