TE Connectivity Headers & Wire Housings 216398-4

Description
48P.IEC-C MALE CONN
Request a Quote
Description
48P.IEC-C MALE CONN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 216398-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
216398-4
Headers & Wire Housings 216398-4
48P.IEC-C MALE CONN

48P.IEC-C MALE CONN

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
216398-4
Headers & Wire Housings 216398-4
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Din 41612 Connector, Header, 48 Position; Product Range Amp Te Connectivity - 12H6444 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Connector, Header, 48 Position; Product Range Amp Te Connectivity
12H6444
Din 41612 Connector, Header, 48 Position; Product Range Amp Te Connectivity 12H6444
DIN 41612 CONNECTOR, HEADER, 48 POSITION; Product Range:-; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:- RoHS Compliant: Yes

DIN 41612 CONNECTOR, HEADER, 48 POSITION; Product Range:-; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 216398-4 12H6444
Product Name Headers & Wire Housings Din 41612 Connector, Header, 48 Position; Product Range Amp Te Connectivity
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1126644-10114828-10103LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting SMT; SMD (SMT)
Voltage Rating 125 volts
View Details
3 suppliers
PCB Headers & Receptacles - 103148-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details