TE Connectivity Hook Up Wire 216206-000

Description
Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 216206-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
216206-000
Hook Up Wire 216206-000
Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Dimensions Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Conductor Material : Nickel-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : White

Dimensions


  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (V) : 600

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
55 Wire

55 Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 216206-000 216206-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 065567-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 031198-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 102263-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 166476-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers