TE Connectivity Hook Up Wire 216175-000

Description
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 7 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : .28 - .3 MM  [.011 - .012 INCH ] Outside Cable Diameter : .61 MM  [.024 INCH ] Strand Size (AWG) : 38 Wire Size (MMSQ) : .08 Wire Size (AWG) : 30 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 7 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : .28 - .3 MM  [.011 - .012 INCH ] Outside Cable Diameter : .61 MM  [.024 INCH ] Strand Size (AWG) : 38 Wire Size (MMSQ) : .08 Wire Size (AWG) : 30 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 216175-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
216175-000
Hook Up Wire 216175-000
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 7 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : .28 - .3 MM  [.011 - .012 INCH ] Outside Cable Diameter : .61 MM  [.024 INCH ] Strand Size (AWG) : 38 Wire Size (MMSQ) : .08 Wire Size (AWG) : 30 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Conductor Material : Silver-Coated High Strength Copper Alloy
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 7

Dimensions


  • Cable Insulation Thickness : .13 MM  [.005 INCH ]
  • Conductor Diameter Range : .28 - .3 MM  [.011 - .012 INCH ]
  • Outside Cable Diameter : .61 MM  [.024 INCH ]
  • Strand Size (AWG) : 38
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Operating Voltage (V) : 600

Other


  • Product Source : US

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55A
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 216175-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 112317-001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1716553003 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details