TE Connectivity D Sub Conn Housing, Rcpt, Size Da, Steel; No. Of Positions Amp Te Connectivity 216165-1

Description
D SUB CONN HOUSING, RCPT, SIZE DA, STEEL; No. of Positions:26Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-22 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D SUB CONN HOUSING, RCPT, SIZE DA, STEEL; No. of Positions:26Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-22 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn Housing, Rcpt, Size Da, Steel; No. Of Positions Amp Te Connectivity - 39Y8147 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn Housing, Rcpt, Size Da, Steel; No. Of Positions Amp Te Connectivity
39Y8147
D Sub Conn Housing, Rcpt, Size Da, Steel; No. Of Positions Amp Te Connectivity 39Y8147
D SUB CONN HOUSING, RCPT, SIZE DA, STEEL; No. of Positions:26Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-22 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONN HOUSING, RCPT, SIZE DA, STEEL; No. of Positions:26Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-22 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39Y8147
Product Name D Sub Conn Housing, Rcpt, Size Da, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details