TE Connectivity D-Shaped Connectors 216165-1

Description
Configuration Features Number of Positions : 26 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM , 1.98 MM  [.09 INCH , .078 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 26 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM , 1.98 MM  [.09 INCH , .078 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 216165-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
216165-1
D-Shaped Connectors 216165-1
Configuration Features Number of Positions : 26 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM , 1.98 MM  [.09 INCH , .078 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 26

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 22

Housing Features


  • Centerline (Pitch) : 2.29 MM , 1.98 MM  [.09 INCH , .078 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Clinch Nut, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - A101786-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A101786-ND
D-Sub, D-Shaped Connector Housings A101786-ND
Receptacle for Female Contacts Housing D-Sub, High Density Connector 26 Position

Receptacle for Female Contacts Housing D-Sub, High Density Connector 26 Position

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-216165-1
Electronic Connector 439-216165-1
26 Pos Female D-Sub Connector, Steel, Solder, Receptacle Product overview: 216165-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-216165-1 can be used for catalog matching and distributor lookup.

26 Pos Female D-Sub Connector, Steel, Solder, Receptacle Product overview: 216165-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-216165-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 216165-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
216165-1
D-Sub Connectors 216165-1
26P.HDP22 REC.ASSY.

26P.HDP22 REC.ASSY.

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
216165-1
D-Sub Connectors 216165-1
D-Sub Connectors

D-Sub Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 216165-1 A101786-ND 439-216165-1 216165-1
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings Electronic Connector D-Sub Connectors
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1082804-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
2 suppliers