TE Connectivity Hd D-Sub Housing, Rcpt, 15Pos, Steel; No. Of Positions Amp Te Connectivity 216164-1

Description
HD D-SUB HOUSING, RCPT, 15POS, STEEL; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:HDP-22 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
HD D-SUB HOUSING, RCPT, 15POS, STEEL; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:HDP-22 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Housing, Rcpt, 15Pos, Steel; No. Of Positions Amp Te Connectivity - 01H9214 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Housing, Rcpt, 15Pos, Steel; No. Of Positions Amp Te Connectivity
01H9214
Hd D-Sub Housing, Rcpt, 15Pos, Steel; No. Of Positions Amp Te Connectivity 01H9214
HD D-SUB HOUSING, RCPT, 15POS, STEEL; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:HDP-22 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

HD D-SUB HOUSING, RCPT, 15POS, STEEL; No. of Positions:15Positions; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:HDP-22 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Housing, Rcpt, 15Ways, De, Steel Rohs Compliant Amp Te Connectivity - 24AJ3708 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Rcpt, 15Ways, De, Steel Rohs Compliant Amp Te Connectivity
24AJ3708
D-Sub Housing, Rcpt, 15Ways, De, Steel Rohs Compliant Amp Te Connectivity 24AJ3708
D-SUB HOUSING, RCPT, 15WAYS, DE, STEEL ROHS COMPLIANT: YES

D-SUB HOUSING, RCPT, 15WAYS, DE, STEEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01H9214
Product Name Hd D-Sub Housing, Rcpt, 15Pos, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details