TE Connectivity Hook Up Wire 216116-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : 2.24 MM  [.088 INCH ] Outside Cable Diameter : 2.62 MM  [.103 INCH ] Strand Size (AWG) : 28 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US, UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : 2.24 MM  [.088 INCH ] Outside Cable Diameter : 2.62 MM  [.103 INCH ] Strand Size (AWG) : 28 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US, UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 216116-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
216116-000
Hook Up Wire 216116-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : 2.24 MM  [.088 INCH ] Outside Cable Diameter : 2.62 MM  [.103 INCH ] Strand Size (AWG) : 28 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US, UK Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 37

Dimensions


  • Cable Insulation Thickness : .13 MM  [.005 INCH ]
  • Conductor Diameter Range : 2.24 MM  [.088 INCH ]
  • Outside Cable Diameter : 2.62 MM  [.103 INCH ]
  • Strand Size (AWG) : 28
  • Wire Size (AWG) : 12

Electrical Characteristics


  • Operating Voltage (V) : 600

Other


  • Product Source : US, UK

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
 - 216116-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Wire

55 Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 216116-000 216116-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 2441302 - RS Components, Ltd.
Specs
Nominal Diameter 0.1004 inch (2.55 mm)
International 2.5 mm² (0.0039 in²)
Stranding Type 0.29 mm
View Details
Primary Wire - 109077-000 - TE Connectivity
Specs
Rated Voltage 2500 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 1157553001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 0603813001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0650 inch (1.65 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details