TE Connectivity Hook Up Wire 2160893004

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Green Dimensions Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Green Dimensions Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2160893004 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
2160893004
Hook Up Wire 2160893004
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Green Dimensions Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Wire Color (Base) : Green

Dimensions


  • Wire Size (AWG) : 20

Electrical Characteristics


  • Operating Voltage (V) : 600

Usage Conditions


  • Cable Type : Spec 55A
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2160893004
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 037213-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 027848-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0540 inch (1.37 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Hook Up Wire - 1231453001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0680 inch (1.73 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Hook Up Wire - 084557-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers