TE Connectivity Hook Up Wire 216085-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Wire Color (Stripe) : Blue Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : .48 - .5 MM  [.019 - .02 INCH ] Outside Cable Diameter : .81 MM  [.032 INCH ] Strand Size (AWG) : 38 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Wire Color (Stripe) : Blue Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : .48 - .5 MM  [.019 - .02 INCH ] Outside Cable Diameter : .81 MM  [.032 INCH ] Strand Size (AWG) : 38 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 216085-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
216085-000
Hook Up Wire 216085-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Wire Color (Stripe) : Blue Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : .48 - .5 MM  [.019 - .02 INCH ] Outside Cable Diameter : .81 MM  [.032 INCH ] Strand Size (AWG) : 38 Wire Size (AWG) : 26 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : White
  • Wire Color (Stripe) : Blue

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness : .13 MM  [.005 INCH ]
  • Conductor Diameter Range : .48 - .5 MM  [.019 - .02 INCH ]
  • Outside Cable Diameter : .81 MM  [.032 INCH ]
  • Strand Size (AWG) : 38
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Operating Voltage (V) : 600

Other


  • Product Source : US

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
55 Wire

55 Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 216085-000 216085-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 0321833001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Primary Wire - 1263643001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Hook Up Wire - 164205-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 081148-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1220 inch (3.1 mm)
Wire Weight 0.0543 lbs/ft (0.0807 g/mm)
View Details