TE Connectivity Hook Up Wire 216049-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : 1.27 MM  [.05 INCH ] Outside Cable Diameter : 1.52 MM  [.06 INCH ] Strand Size (AWG) : 30 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK, US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : 1.27 MM  [.05 INCH ] Outside Cable Diameter : 1.52 MM  [.06 INCH ] Strand Size (AWG) : 30 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK, US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 216049-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
216049-000
Hook Up Wire 216049-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : 1.27 MM  [.05 INCH ] Outside Cable Diameter : 1.52 MM  [.06 INCH ] Strand Size (AWG) : 30 Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : UK, US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : Red

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness : .13 MM  [.005 INCH ]
  • Conductor Diameter Range : 1.27 MM  [.05 INCH ]
  • Outside Cable Diameter : 1.52 MM  [.06 INCH ]
  • Strand Size (AWG) : 30
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (V) : 600

Other


  • Product Source : UK, US

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
 - 216049-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Wire

55 Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 216049-000 216049-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 084446-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 0872013001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 12 AWG
View Details
Hook Up Wire - 173065-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 002790-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor E.C. Aluminum
View Details