TE Connectivity Hook Up Wire 2160193001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Blue Dimensions Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Blue Dimensions Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2160193001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
2160193001
Hook Up Wire 2160193001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Blue Dimensions Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55A Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Wire Color (Base) : Blue

Dimensions


  • Wire Size (AWG) : 14

Electrical Characteristics


  • Operating Voltage (V) : 600

Usage Conditions


  • Cable Type : Spec 55A
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2160193001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 132367-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 054003-000 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated High Strength Copper Alloy
View Details
2 suppliers
Hook Up Wire - 133345-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers