TE Connectivity D-Shaped Connectors 215927-1

Description
Body Features D-Sub Connector Insert Arrangement : 7C2 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Tin Configuration Features Number of Positions : 7 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 5, 10 Contact Options : Order Separately Contact Size : Size 20, Size 8 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : 7C2 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Tin Configuration Features Number of Positions : 7 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 5, 10 Contact Options : Order Separately Contact Size : Size 20, Size 8 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 215927-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
215927-1
D-Shaped Connectors 215927-1
Body Features D-Sub Connector Insert Arrangement : 7C2 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Tin Configuration Features Number of Positions : 7 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 5, 10 Contact Options : Order Separately Contact Size : Size 20, Size 8 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : 7C2
  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 7
  • PCB Mount Orientation : Vertical
  • Power/Signal/Coax Combination : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 5, 10
  • Contact Options : Order Separately
  • Contact Size : Size 20, Size 8
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 2
  • Connector System : Cable-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - A141490-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A141490-ND
D-Sub, D-Shaped Connector Housings A141490-ND
Receptacle for Female Contacts Housing D-Sub, Combo Connector 7 (5 + 2 Coax or Power) Position

Receptacle for Female Contacts Housing D-Sub, Combo Connector 7 (5 + 2 Coax or Power) Position

Buy Now Datasheet
D-Sub Connectors - 215927-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
215927-1
D-Sub Connectors 215927-1
HD MIXED 7C2 RC.ASS

HD MIXED 7C2 RC.ASS

Buy Now
Singapore, Singapore
Electronic Connector
339-215927-1
Electronic Connector 339-215927-1
HD MIXED 7C2 RC.ASS Product overview: 215927-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-215927-1 can be used for catalog matching and distributor lookup.

HD MIXED 7C2 RC.ASS Product overview: 215927-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-215927-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hd Mixed 7C2 Rc.ass Amp - Te Connectivity - 98X8425 - Newark, An Avnet Company
Chicago, IL, United States
Hd Mixed 7C2 Rc.ass Amp - Te Connectivity
98X8425
Hd Mixed 7C2 Rc.ass Amp - Te Connectivity 98X8425
HD MIXED 7C2 RC.ASS

HD MIXED 7C2 RC.ASS

Supplier's Site
Hd Mixed 7C2 Rc.ass Amp - Te Connectivity - 41AJ6268 - Newark, An Avnet Company
Chicago, IL, United States
Hd Mixed 7C2 Rc.ass Amp - Te Connectivity
41AJ6268
Hd Mixed 7C2 Rc.ass Amp - Te Connectivity 41AJ6268
HD MIXED 7C2 RC.ASS

HD MIXED 7C2 RC.ASS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 215927-1 A141490-ND 215927-1 339-215927-1 98X8425
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings D-Sub Connectors Electronic Connector Hd Mixed 7C2 Rc.ass Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1466330-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103653-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
8 suppliers