Configuration Features Output Switching : Random
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 1 Contact Plating Material : Silver Nickel Contact Special Features : Single Contact Relay Terminal Type : PCB-THT Switch Arrangement : 1 Form A (SPST-NO)
Dimensions Base Dimensions (MM) : 29 x 12.7 Dimensions (L x W x H) (Approximate) (MM) : 29 x 12.7 x 15.7 Height Class (Mechanical) (MM) : 15 - 16 Insulation Clearance Between Contact & Coil (MM) : 8 Product Height (MM) : 15.7 Product Length (MM) : 29 Product Width (MM) : 12.7 Width Class (Mechanical) (MM) : 12 - 16
Electrical Characteristics Actuating System : DC Coil Current (AMP) : .106 Coil Magnetic System : Monostable, DC Coil Power Rating (WATT) : .53 Coil Power Rating Class (MILW) : 500 - 600 Coil Power Rating DC (MILW) : 530 Coil Resistance (OHM) : 47 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 5 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 16 Contact Limiting Short-Time Current (AMP) : 30 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Switching Voltage (Max) (VDC) : 300 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 300 Input Voltage (VDC) : 5 Input Voltage Typical (VDC) : 5 Insulation Creepage Class (MM) : 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 5000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Logic Voltage (VDC) : 5
Mechanical Attachment Relay Mounting Type : Printed Circuit Board
Packaging Features Packaging Method : Box & Tube
Product Type Features Power Relay Type : Standard
Termination Features Relay Termination Type : Printed Circuit Terminals
Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 70
Configuration Features
- Output Switching : Random
Contact Features
- Contact Arrangement : 1 Form A (NO)
- Contact Current Class (AMP) : 16
- Contact Current Rating (Max) (AMP) : 16
- Contact Material : AgNi90/10
- Contact Number of Poles : 1
- Contact Plating Material : Silver Nickel
- Contact Special Features : Single Contact
- Relay Terminal Type : PCB-THT
- Switch Arrangement : 1 Form A (SPST-NO)
Dimensions
- Base Dimensions (MM) : 29 x 12.7
- Dimensions (L x W x H) (Approximate) (MM) : 29 x 12.7 x 15.7
- Height Class (Mechanical) (MM) : 15 - 16
- Insulation Clearance Between Contact & Coil (MM) : 8
- Product Height (MM) : 15.7
- Product Length (MM) : 29
- Product Width (MM) : 12.7
- Width Class (Mechanical) (MM) : 12 - 16
Electrical Characteristics
- Actuating System : DC
- Coil Current (AMP) : .106
- Coil Magnetic System : Monostable, DC
- Coil Power Rating (WATT) : .53
- Coil Power Rating Class (MILW) : 500 - 600
- Coil Power Rating DC (MILW) : 530
- Coil Resistance (OHM) : 47
- Coil Special Features : UL Coil Insulation Class F
- Coil Voltage Rating (VDC) : 5
- Contact Limiting Breaking Current (AMP) : 16
- Contact Limiting Continuous Current (AMP) : 16
- Contact Limiting Making Current (AMP) : 16
- Contact Limiting Short-Time Current (AMP) : 30
- Contact Switching Load (Min) : 100mA @ 12V
- Contact Switching Voltage (Max) (VAC) : 400
- Contact Switching Voltage (Max) (VDC) : 300
- Contact Voltage Rating (VAC) : 250
- Contact Voltage Rating (VDC) : 300
- Input Voltage (VDC) : 5
- Input Voltage Typical (VDC) : 5
- Insulation Creepage Class (MM) : 8
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 5000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
- Logic Voltage (VDC) : 5
Mechanical Attachment
- Relay Mounting Type : Printed Circuit Board
Packaging Features
- Packaging Method : Box & Tube
Product Type Features
- Power Relay Type : Standard
Termination Features
- Relay Termination Type : Printed Circuit Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) (DEGC) : 70