TE Connectivity Standard Circular Connectors 2157952-1

Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Double Key Number of Positions : 9 Contact Features Circular Connector Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length (INCH) : .757 Panel Thickness : 3.51 MM  [.138 INCH ] Wire Size (MMSQ) : .081 Housing Features Circular Connector Shell Size : 2 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Double Key Number of Positions : 9 Contact Features Circular Connector Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length (INCH) : .757 Panel Thickness : 3.51 MM  [.138 INCH ] Wire Size (MMSQ) : .081 Housing Features Circular Connector Shell Size : 2 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2157952-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2157952-1
Standard Circular Connectors 2157952-1
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Double Key Number of Positions : 9 Contact Features Circular Connector Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length (INCH) : .757 Panel Thickness : 3.51 MM  [.138 INCH ] Wire Size (MMSQ) : .081 Housing Features Circular Connector Shell Size : 2 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Circular Connector Insulation Material Type : PEEK
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Black Chromium

Configuration Features


  • Contacts Preloaded : Yes
  • Keying : Double Key
  • Number of Positions : 9

Contact Features


  • Circular Connector Contact Type : Socket
  • Reverse Gender : Yes

Dimensions


  • Assembly Length (INCH) : .757
  • Panel Thickness : 3.51 MM  [.138 INCH ]
  • Wire Size (MMSQ) : .081

Housing Features


  • Circular Connector Shell Size : 2

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector System : Wire-to-Panel
  • Product Type : Connector

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now
Sz 1 Recept,9 Pos, Soc, Pcb, Key2 Amp - Te Connectivity - 98X8424 - Newark, An Avnet Company
Chicago, IL, United States
Sz 1 Recept,9 Pos, Soc, Pcb, Key2 Amp - Te Connectivity
98X8424
Sz 1 Recept,9 Pos, Soc, Pcb, Key2 Amp - Te Connectivity 98X8424
Sz 1 recept,9 pos, soc, PCB, key2

Sz 1 recept,9 pos, soc, PCB, key2

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2157952-1 98X8424
Product Name Standard Circular Connectors Sz 1 Recept,9 Pos, Soc, Pcb, Key2 Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1-207825-2-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
Circular Connector Accessories - 17-100P160-13-1-C-WB4-02-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 17-100P160-13-1-C-WR4-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 17-100P160-13-1-B-TC3-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details