TE Connectivity Standard Circular Connectors 2157951-1

Description
Body Features Circular Connector Insulation Material Type : PEEK Configuration Features Contacts Preloaded : Yes Keying : Double Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Dimensions Assembly Length (INCH) : .757 Panel Thickness : 3 MM  [.118 INCH ] Wire Size (AWG) : 28 Housing Features Circular Connector Shell Size : 1 Mechanical Attachment Panel Mount Feature : With Panel Mount Feature Type : Flanged Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : PEEK Configuration Features Contacts Preloaded : Yes Keying : Double Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Dimensions Assembly Length (INCH) : .757 Panel Thickness : 3 MM  [.118 INCH ] Wire Size (AWG) : 28 Housing Features Circular Connector Shell Size : 1 Mechanical Attachment Panel Mount Feature : With Panel Mount Feature Type : Flanged Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2157951-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2157951-1
Standard Circular Connectors 2157951-1
Body Features Circular Connector Insulation Material Type : PEEK Configuration Features Contacts Preloaded : Yes Keying : Double Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Dimensions Assembly Length (INCH) : .757 Panel Thickness : 3 MM  [.118 INCH ] Wire Size (AWG) : 28 Housing Features Circular Connector Shell Size : 1 Mechanical Attachment Panel Mount Feature : With Panel Mount Feature Type : Flanged Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Circular Connector Insulation Material Type : PEEK

Configuration Features


  • Contacts Preloaded : Yes
  • Keying : Double Key
  • Number of Positions : 7

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Layout Arrangement : Circular

Dimensions


  • Assembly Length (INCH) : .757
  • Panel Thickness : 3 MM  [.118 INCH ]
  • Wire Size (AWG) : 28

Housing Features


  • Circular Connector Shell Size : 1

Mechanical Attachment


  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flanged

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Product Type : Connector

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now
Sz 1 Recept,7 Pos, Soc, Pcb, Key2 Amp - Te Connectivity - 98X8423 - Newark, An Avnet Company
Chicago, IL, United States
Sz 1 Recept,7 Pos, Soc, Pcb, Key2 Amp - Te Connectivity
98X8423
Sz 1 Recept,7 Pos, Soc, Pcb, Key2 Amp - Te Connectivity 98X8423
Sz 1 recept,7 pos, soc, PCB, key2

Sz 1 recept,7 pos, soc, PCB, key2

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2157951-1 98X8423
Product Name Standard Circular Connectors Sz 1 Recept,7 Pos, Soc, Pcb, Key2 Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Circular Connector Contacts - 006-1188-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details