TE Connectivity Standard Circular Connectors 2157949-1

Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Single Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length (INCH) : .773 Panel Thickness : 3.51 MM  [.138 INCH ] Wire Size (MMSQ) : .326 Housing Features Circular Connector Shell Size : 1 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Single Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length (INCH) : .773 Panel Thickness : 3.51 MM  [.138 INCH ] Wire Size (MMSQ) : .326 Housing Features Circular Connector Shell Size : 1 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2157949-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2157949-1
Standard Circular Connectors 2157949-1
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Single Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length (INCH) : .773 Panel Thickness : 3.51 MM  [.138 INCH ] Wire Size (MMSQ) : .326 Housing Features Circular Connector Shell Size : 1 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Circular Connector Insulation Material Type : PEEK
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Black Chromium

Configuration Features


  • Contacts Preloaded : Yes
  • Keying : Single Key
  • Number of Positions : 7

Contact Features


  • Circular Connector Contact Type : Socket
  • Reverse Gender : Yes

Dimensions


  • Assembly Length (INCH) : .773
  • Panel Thickness : 3.51 MM  [.138 INCH ]
  • Wire Size (MMSQ) : .326

Housing Features


  • Circular Connector Shell Size : 1

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector System : Wire-to-Panel
  • Product Type : Connector

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now
Sz 1 Recept,7 Pos, Soc, Pcb, Key1 Amp - Te Connectivity - 98X8421 - Newark, An Avnet Company
Chicago, IL, United States
Sz 1 Recept,7 Pos, Soc, Pcb, Key1 Amp - Te Connectivity
98X8421
Sz 1 Recept,7 Pos, Soc, Pcb, Key1 Amp - Te Connectivity 98X8421
Sz 1 recept,7 pos, soc, PCB, key1

Sz 1 recept,7 pos, soc, PCB, key1

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2157949-1 98X8421
Product Name Standard Circular Connectors Sz 1 Recept,7 Pos, Soc, Pcb, Key1 Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Accessories - 17-100P160-13-1-B-WR3-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular RJ45 Connectors - 1-1546415-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Modular Connector and RJ Connector
Mounting Panel Mount
View Details
7 suppliers