TE Connectivity Standard Circular Connectors 2157947-1

Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Configuration Features Keying : Double Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Pin Dimensions Panel Thickness : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .06 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Circular Connector Shell Size : 1 Mechanical Attachment Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Configuration Features Keying : Double Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Pin Dimensions Panel Thickness : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .06 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Circular Connector Shell Size : 1 Mechanical Attachment Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2157947-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2157947-1
Standard Circular Connectors 2157947-1
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Configuration Features Keying : Double Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Pin Dimensions Panel Thickness : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .06 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Circular Connector Shell Size : 1 Mechanical Attachment Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Circular Connector Insulation Material Type : PEEK
  • Shell Base Material : Copper Alloy

Configuration Features


  • Keying : Double Key
  • Number of Positions : 7

Contact Features


  • Circular Connector Contact Type : Pin

Dimensions


  • Panel Thickness : 3 MM  [.118 INCH ]
  • Wire Size (MMSQ) : .06

Electrical Characteristics


  • Operating Voltage (VAC) : 875

Housing Features


  • Circular Connector Shell Size : 1

Mechanical Attachment


  • Mating Retention : With
  • Mating Retention Type : Push-Pull Quick Disconnect

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Plug
  • Product Type : Connector

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2157947-1
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0008-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rack & Panel Connectors - 1-1811901-4 - TE Connectivity
Specs
Mounting Panel Mount
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
3 suppliers