TE Connectivity Standard Circular Connectors 2157945-1

Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Configuration Features Keying : Single Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Pin Dimensions Panel Thickness : 3.51 MM  [.138 INCH ] Wire Size (MMSQ) : .06 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Circular Connector Shell Size : 1 Mechanical Attachment Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Configuration Features Keying : Single Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Pin Dimensions Panel Thickness : 3.51 MM  [.138 INCH ] Wire Size (MMSQ) : .06 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Circular Connector Shell Size : 1 Mechanical Attachment Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2157945-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2157945-1
Standard Circular Connectors 2157945-1
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Configuration Features Keying : Single Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Pin Dimensions Panel Thickness : 3.51 MM  [.138 INCH ] Wire Size (MMSQ) : .06 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Circular Connector Shell Size : 1 Mechanical Attachment Mating Retention : With Mating Retention Type : Push-Pull Quick Disconnect Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Circular Connector Insulation Material Type : PEEK
  • Shell Base Material : Copper Alloy

Configuration Features


  • Keying : Single Key
  • Number of Positions : 7

Contact Features


  • Circular Connector Contact Type : Pin

Dimensions


  • Panel Thickness : 3.51 MM  [.138 INCH ]
  • Wire Size (MMSQ) : .06

Electrical Characteristics


  • Operating Voltage (VAC) : 875

Housing Features


  • Circular Connector Shell Size : 1

Mechanical Attachment


  • Mating Retention : With
  • Mating Retention Type : Push-Pull Quick Disconnect

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Plug
  • Product Type : Connector

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2157945-1
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Standard Circular Connectors - 1-1589065-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details