TE Connectivity Circular Connector Caps & Covers 2157927-1

Description
Body Features Cap Material : Brass Sealing Cap Plating Material : Black Chromate Shell Finish : Black Chromate Configuration Features Number of Positions : 1 Dimensions Panel Thickness : 3 MM  [.118 INCH ] Mechanical Attachment Cap to Flange Attachment : Push/Pull Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n For Use With : Plug Connectors Other Comment : 1 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Design : Circular Connector Style : Plug Product Type : Accessory Protection & Strain Relief Accessory Type : Cap Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Cap Material : Brass Sealing Cap Plating Material : Black Chromate Shell Finish : Black Chromate Configuration Features Number of Positions : 1 Dimensions Panel Thickness : 3 MM  [.118 INCH ] Mechanical Attachment Cap to Flange Attachment : Push/Pull Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n For Use With : Plug Connectors Other Comment : 1 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Design : Circular Connector Style : Plug Product Type : Accessory Protection & Strain Relief Accessory Type : Cap Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Caps & Covers - 2157927-1 - TE Connectivity
Berwyn, PA, United States
Circular Connector Caps & Covers
2157927-1
Circular Connector Caps & Covers 2157927-1
Body Features Cap Material : Brass Sealing Cap Plating Material : Black Chromate Shell Finish : Black Chromate Configuration Features Number of Positions : 1 Dimensions Panel Thickness : 3 MM  [.118 INCH ] Mechanical Attachment Cap to Flange Attachment : Push/Pull Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n For Use With : Plug Connectors Other Comment : 1 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Design : Circular Connector Style : Plug Product Type : Accessory Protection & Strain Relief Accessory Type : Cap Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Cap Material : Brass
  • Sealing Cap Plating Material : Black Chromate
  • Shell Finish : Black Chromate

Configuration Features


  • Number of Positions : 1

Dimensions


  • Panel Thickness : 3 MM  [.118 INCH ]

Mechanical Attachment


  • Cap to Flange Attachment : Push/Pull
  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • For Use With : Plug Connectors

Other


  • Comment : 1

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Design : Circular
  • Connector Style : Plug
  • Product Type : Accessory
  • Protection & Strain Relief Accessory Type : Cap
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2157927-1
Product Name Circular Connector Caps & Covers
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0267-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Standard Circular Connectors - 1-293475-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
View Details
4 suppliers