TE Connectivity Rack & Panel Connectors 2157915-1

Description
Configuration Features Number of Inserts : 3 Number of Positions : 10 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature Type : Mounting Bushing Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Inserts : 3 Number of Positions : 10 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature Type : Mounting Bushing Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 2157915-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
2157915-1
Rack & Panel Connectors 2157915-1
Configuration Features Number of Inserts : 3 Number of Positions : 10 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature Type : Mounting Bushing Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Inserts : 3
  • Number of Positions : 10

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature Type : Mounting Bushing

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
ARINC - 2157915-1-ND - DigiKey
Thief River Falls, MN, United States
Receptacle - Shell Connector Arinc 8/////

Receptacle - Shell Connector Arinc 8/////

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2157915-1 2157915-1-ND
Product Name Rack & Panel Connectors ARINC
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products