TE Connectivity Standard Circular Connectors 2157847-1

Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Single Key Number of Positions : 8 Contact Features Circular Connector Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length (INCH) : .935 Panel Thickness : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .205 Housing Features Circular Connector Shell Size : 2 Mechanical Attachment 嵌合調整のタイプ : Polarization Mating Alignment : With Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Single Key Number of Positions : 8 Contact Features Circular Connector Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length (INCH) : .935 Panel Thickness : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .205 Housing Features Circular Connector Shell Size : 2 Mechanical Attachment 嵌合調整のタイプ : Polarization Mating Alignment : With Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2157847-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2157847-1
Standard Circular Connectors 2157847-1
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Single Key Number of Positions : 8 Contact Features Circular Connector Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length (INCH) : .935 Panel Thickness : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .205 Housing Features Circular Connector Shell Size : 2 Mechanical Attachment 嵌合調整のタイプ : Polarization Mating Alignment : With Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Circular Connector Insulation Material Type : PEEK
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Black Chromium

Configuration Features


  • Contacts Preloaded : Yes
  • Keying : Single Key
  • Number of Positions : 8

Contact Features


  • Circular Connector Contact Type : Socket
  • Reverse Gender : Yes

Dimensions


  • Assembly Length (INCH) : .935
  • Panel Thickness : 3 MM  [.118 INCH ]
  • Wire Size (MMSQ) : .205

Housing Features


  • Circular Connector Shell Size : 2

Mechanical Attachment


  • 嵌合調整のタイプ : Polarization
  • Mating Alignment : With

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector System : Wire-to-Panel
  • Product Type : Connector

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now
Rcpt,tec,8 Pos,m Circular,w/solder Cups Amp - Te Connectivity - 59Y8187 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt,tec,8 Pos,m Circular,w/solder Cups Amp - Te Connectivity
59Y8187
Rcpt,tec,8 Pos,m Circular,w/solder Cups Amp - Te Connectivity 59Y8187
RCPT,TEC,8 POS,M Circular,w/SOLDER CUPS

RCPT,TEC,8 POS,M Circular,w/SOLDER CUPS

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2157847-1 59Y8187
Product Name Standard Circular Connectors Rcpt,tec,8 Pos,m Circular,w/solder Cups Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1734-1-2349180-2TR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 0603-16-2001-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 097-0234-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers