TE Connectivity Standard Circular Connectors 2157739-1

Description
Configuration Features Keying : Single Key Number of Positions : 3 Contact Features Circular Connector Contact Type : Pin Dimensions Panel Thickness : 3.51 MM  [.138 INCH ] Wire Size (MMSQ) : .38 Housing Features Circular Connector Shell Size : 1 Product Type Features Circular Connector Type : Plug Product Type : Connector
Request a Quote
Description
Configuration Features Keying : Single Key Number of Positions : 3 Contact Features Circular Connector Contact Type : Pin Dimensions Panel Thickness : 3.51 MM  [.138 INCH ] Wire Size (MMSQ) : .38 Housing Features Circular Connector Shell Size : 1 Product Type Features Circular Connector Type : Plug Product Type : Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2157739-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2157739-1
Standard Circular Connectors 2157739-1
Configuration Features Keying : Single Key Number of Positions : 3 Contact Features Circular Connector Contact Type : Pin Dimensions Panel Thickness : 3.51 MM  [.138 INCH ] Wire Size (MMSQ) : .38 Housing Features Circular Connector Shell Size : 1 Product Type Features Circular Connector Type : Plug Product Type : Connector

Configuration Features


  • Keying : Single Key
  • Number of Positions : 3

Contact Features


  • Circular Connector Contact Type : Pin

Dimensions


  • Panel Thickness : 3.51 MM  [.138 INCH ]
  • Wire Size (MMSQ) : .38

Housing Features


  • Circular Connector Shell Size : 1

Product Type Features


  • Circular Connector Type : Plug
  • Product Type : Connector
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2157739-1
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823447-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Circular Connector Accessories - 17-100P757-13-2-Z-LC5-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details