TE Connectivity Rack & Panel Connectors 2157696-4

Description
Body Features Connector & Keying Code : N Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Number of Positions : 4 Release Style : Rear Contact Features Contact Arrangement Code : 4Q4 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Hardware Type : Socket HD Cap Screw Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Seal & Plug Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 19 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : N Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Number of Positions : 4 Release Style : Rear Contact Features Contact Arrangement Code : 4Q4 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Hardware Type : Socket HD Cap Screw Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Seal & Plug Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 19 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 2157696-4 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
2157696-4
Rack & Panel Connectors 2157696-4
Body Features Connector & Keying Code : N Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Number of Positions : 4 Release Style : Rear Contact Features Contact Arrangement Code : 4Q4 Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Hardware Type : Socket HD Cap Screw Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Seal & Plug Type : Peripheral Seal Connector Shape : Circular Connector System : Cable-to-Panel Rack & Panel Connector Shell Size : 19 Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Connector & Keying Code : N
  • Shell Finish : Chromate
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 4
  • Release Style : Rear

Contact Features


  • Contact Arrangement Code : 4Q4
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Size : Size 8
  • Contact Type : Socket
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Hardware Type : Socket HD Cap Screw
  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Seal & Plug Type : Peripheral Seal
  • Connector Shape : Circular
  • Connector System : Cable-to-Panel
  • Rack & Panel Connector Shell Size : 19
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2157696-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2157696-4
Backplane Connectors 2157696-4
Circ.Quad,Sz 19,4Q4,N key,Jam Nut Recept

Circ.Quad,Sz 19,4Q4,N key,Jam Nut Recept

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2157696-4
Backplane Connectors 2157696-4
Backplane Connectors

Backplane Connectors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 2157696-4 2157696-4
Product Name Rack & Panel Connectors Backplane Connectors
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Panel Mount
View Details
3 suppliers