TE Connectivity Rack & Panel Connectors 2157695-4

Description
Body Features Connector & Keying Code : N Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Number of Positions : 2 Release Style : Rear Contact Features Contact Arrangement Code : 2Q2 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Shape : Circular Rack & Panel Connector Shell Size : 17 Sealable : Yes
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : N Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Number of Positions : 2 Release Style : Rear Contact Features Contact Arrangement Code : 2Q2 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Shape : Circular Rack & Panel Connector Shell Size : 17 Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 2157695-4 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
2157695-4
Rack & Panel Connectors 2157695-4
Body Features Connector & Keying Code : N Shell Finish : Chromate Shell Plating Material : Cadmium Configuration Features Number of Positions : 2 Release Style : Rear Contact Features Contact Arrangement Code : 2Q2 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Shape : Circular Rack & Panel Connector Shell Size : 17 Sealable : Yes

Body Features


  • Connector & Keying Code : N
  • Shell Finish : Chromate
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 2
  • Release Style : Rear

Contact Features


  • Contact Arrangement Code : 2Q2
  • Contact Size : Size 8
  • Contact Type : Socket
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Assembly
  • Connector Shape : Circular
  • Rack & Panel Connector Shell Size : 17
  • Sealable : Yes
Buy Now Datasheet
Backplane Connectors - 2157695-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2157695-4
Backplane Connectors 2157695-4
Circ.Quad,Sz 17,2Q2,N key,Jam Nut Recept

Circ.Quad,Sz 17,2Q2,N key,Jam Nut Recept

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 2157695-4 2157695-4
Product Name Rack & Panel Connectors Backplane Connectors
Mounting Cable Mount (Free-Hanging)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details