TE Connectivity Standard Circular Connectors 2157539-1

Description
Configuration Features Keying : Single Key Number of Positions : 12 Contact Features Circular Connector Contact Type : Pin Dimensions Panel Thickness : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .06 Housing Features Circular Connector Shell Size : 2 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Product Type : Connector
Request a Quote
Description
Configuration Features Keying : Single Key Number of Positions : 12 Contact Features Circular Connector Contact Type : Pin Dimensions Panel Thickness : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .06 Housing Features Circular Connector Shell Size : 2 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Product Type : Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2157539-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2157539-1
Standard Circular Connectors 2157539-1
Configuration Features Keying : Single Key Number of Positions : 12 Contact Features Circular Connector Contact Type : Pin Dimensions Panel Thickness : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .06 Housing Features Circular Connector Shell Size : 2 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Product Type : Connector

Configuration Features


  • Keying : Single Key
  • Number of Positions : 12

Contact Features


  • Circular Connector Contact Type : Pin

Dimensions


  • Panel Thickness : 3 MM  [.118 INCH ]
  • Wire Size (MMSQ) : .06

Housing Features


  • Circular Connector Shell Size : 2

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Plug
  • Product Type : Connector
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2157539-1
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Rack & Panel Connectors - 1-1811901-3 - TE Connectivity
Specs
Mounting Panel Mount
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
3 suppliers
Standard Circular Connectors - 1-2823448-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Circular Connector Contacts - 0603-15-2001-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
RF Connectors / Coaxial Connectors - 031-0034-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers