TE Connectivity Standard Circular Connectors 2157538-1

Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Single Key Number of Positions : 12 Contact Features Circular Connector Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length (INCH) : .708 Panel Thickness : 3 MM  [.118 INCH ] Housing Features Circular Connector Shell Size : 2 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Assembly Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Single Key Number of Positions : 12 Contact Features Circular Connector Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length (INCH) : .708 Panel Thickness : 3 MM  [.118 INCH ] Housing Features Circular Connector Shell Size : 2 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Assembly Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2157538-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2157538-1
Standard Circular Connectors 2157538-1
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Single Key Number of Positions : 12 Contact Features Circular Connector Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length (INCH) : .708 Panel Thickness : 3 MM  [.118 INCH ] Housing Features Circular Connector Shell Size : 2 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Assembly Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Circular Connector Insulation Material Type : PEEK
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Black Chromium

Configuration Features


  • Contacts Preloaded : Yes
  • Keying : Single Key
  • Number of Positions : 12

Contact Features


  • Circular Connector Contact Type : Socket
  • Reverse Gender : Yes

Dimensions


  • Assembly Length (INCH) : .708
  • Panel Thickness : 3 MM  [.118 INCH ]

Housing Features


  • Circular Connector Shell Size : 2

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector System : Wire-to-Panel
  • Product Type : Connector Assembly

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Shell 103,f Series,12 Pos,pcb Pins Amp - Te Connectivity - 98X8415 - Newark, An Avnet Company
Chicago, IL, United States
Shell 103,f Series,12 Pos,pcb Pins Amp - Te Connectivity
98X8415
Shell 103,f Series,12 Pos,pcb Pins Amp - Te Connectivity 98X8415
SHELL 103,F SERIES,12 POS,PCB PINS

SHELL 103,F SERIES,12 POS,PCB PINS

Supplier's Site
Shell 103,f Series,12 Pos,pcb Pins Amp - Te Connectivity - 41AJ6262 - Newark, An Avnet Company
Chicago, IL, United States
Shell 103,f Series,12 Pos,pcb Pins Amp - Te Connectivity
41AJ6262
Shell 103,f Series,12 Pos,pcb Pins Amp - Te Connectivity 41AJ6262
SHELL 103,F SERIES,12 POS,PCB PINS

SHELL 103,F SERIES,12 POS,PCB PINS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2157538-1 2157538-1 98X8415
Product Name Standard Circular Connectors Shell 103,f Series,12 Pos,pcb Pins Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589057-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Multi Purpose - 1734-1329-ND - DigiKey
Specs
Contact Size (AWG) 14 AWG
View Details
4 suppliers