TE Connectivity D-Shaped Connectors 2157481-5

Description
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 50 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Supplied - Uninstalled Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : Yes Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 50 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Supplied - Uninstalled Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : Yes Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2157481-5 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2157481-5
D-Shaped Connectors 2157481-5
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 50 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Supplied - Uninstalled Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : Yes Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Mating Retention Feature Material : Stainless Steel
  • Primary Product Color : Black
  • Shell Plating Material : Zinc
  • Shield Material : Steel

Configuration Features


  • Number of Positions : 50

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Carbon Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 5
  • Connector System : Cable-to-Cable
  • Sealable : Yes
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
D-Sub Connector Assemblies - 2157481-5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2157481-5-ND
D-Sub Connector Assemblies 2157481-5-ND
50 Position D-Sub Receptacle, Female Sockets Connector

50 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - 2157481-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2157481-5
D-Sub Connectors 2157481-5
AMPLIMITE IP67, SZ5, 109, 50 POS, RCPT

AMPLIMITE IP67, SZ5, 109, 50 POS, RCPT

Buy Now
D-Sub Connector, Rcpt, 50Pos; No. Of Contacts Amp - Te Connectivity - 74Y8990 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Rcpt, 50Pos; No. Of Contacts Amp - Te Connectivity
74Y8990
D-Sub Connector, Rcpt, 50Pos; No. Of Contacts Amp - Te Connectivity 74Y8990
D-SUB CONNECTOR, RCPT, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:Amplimite 109 Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

D-SUB CONNECTOR, RCPT, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:Amplimite 109 Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2157481-5 2157481-5-ND 2157481-5 74Y8990
Product Name D-Shaped Connectors D-Sub Connector Assemblies D-Sub Connectors D-Sub Connector, Rcpt, 50Pos; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products