TE Connectivity D-Shaped Connectors 2157481-1

Description
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Supplied - Uninstalled Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : Yes Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Supplied - Uninstalled Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : Yes Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2157481-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2157481-1
D-Shaped Connectors 2157481-1
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Supplied - Uninstalled Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : Yes Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Mating Retention Feature Material : Stainless Steel
  • Primary Product Color : Black
  • Shell Plating Material : Zinc
  • Shield Material : Steel

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Carbon Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : Yes
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
D-Sub Connectors - 2157481-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2157481-1
D-Sub Connectors 2157481-1
AMPLIMITE IP67, SZ1, 109, 9 POS, RCPT

AMPLIMITE IP67, SZ1, 109, 9 POS, RCPT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2157481-1
D-Sub Connectors 2157481-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Connector Assemblies - 2157481-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2157481-1-ND
D-Sub Connector Assemblies 2157481-1-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector, Rcpt, 9Pos; No. Of Contacts Amp - Te Connectivity - 74Y8986 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Rcpt, 9Pos; No. Of Contacts Amp - Te Connectivity
74Y8986
D-Sub Connector, Rcpt, 9Pos; No. Of Contacts Amp - Te Connectivity 74Y8986
D-SUB CONNECTOR, RCPT, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:Amplimite 109 Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

D-SUB CONNECTOR, RCPT, 9POS; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:Amplimite 109 Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2157481-1 2157481-1 2157481-1-ND 74Y8986
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connector Assemblies D-Sub Connector, Rcpt, 9Pos; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshells - 1-2308345-5 - TE Connectivity
Specs
Geometry 180, 45
View Details
2 suppliers
Between Series Adapters - 1083442-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Box Mount D-Sub Connectors - 1-1757833-0 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Current Rating 5.0 amps
View Details