TE Connectivity D-Shaped Connectors 2157480-5

Description
Body Features Insert Material : PBT-30 Mating Retention Feature Material : Stainless Steel Configuration Features Number of Positions : 50 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Supplied - Uninstalled Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Carbon Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Feature Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : PBT-30 Mating Retention Feature Material : Stainless Steel Configuration Features Number of Positions : 50 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Supplied - Uninstalled Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Carbon Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Feature Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2157480-5 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2157480-5
D-Shaped Connectors 2157480-5
Body Features Insert Material : PBT-30 Mating Retention Feature Material : Stainless Steel Configuration Features Number of Positions : 50 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Supplied - Uninstalled Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Carbon Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Feature Material : Stainless Steel Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insert Material : PBT-30
  • Mating Retention Feature Material : Stainless Steel

Configuration Features


  • Number of Positions : 50

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Carbon Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Screwlocks
  • Mounting Feature Material : Stainless Steel

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 5
  • Connector System : Cable-to-Cable
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
D-Sub Connector, Plug, 50Pos; No. Of Contacts Amp - Te Connectivity - 74Y8985 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 50Pos; No. Of Contacts Amp - Te Connectivity
74Y8985
D-Sub Connector, Plug, 50Pos; No. Of Contacts Amp - Te Connectivity 74Y8985
D-SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:Amplimite 109 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D-SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DD; Product Range:Amplimite 109 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2157480-5 74Y8985
Product Name D-Shaped Connectors D-Sub Connector, Plug, 50Pos; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector
Termination Crimp Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337443-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
5 suppliers