TE Connectivity Standard Circular Connectors 2157469-2

Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Keying : Double Key Number of Positions : 4 Contact Features Circular Connector Contact Type : Socket Dimensions Panel Thickness : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : 3 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Centerline (Pitch) (MM) : 5.2, 4.1 Circular Connector Shell Size : 4 Packaging Features Packaging Quantity : 10 Product Type Features Circular Connector Type : Plug Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Keying : Double Key Number of Positions : 4 Contact Features Circular Connector Contact Type : Socket Dimensions Panel Thickness : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : 3 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Centerline (Pitch) (MM) : 5.2, 4.1 Circular Connector Shell Size : 4 Packaging Features Packaging Quantity : 10 Product Type Features Circular Connector Type : Plug Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2157469-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2157469-2
Standard Circular Connectors 2157469-2
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Keying : Double Key Number of Positions : 4 Contact Features Circular Connector Contact Type : Socket Dimensions Panel Thickness : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : 3 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Centerline (Pitch) (MM) : 5.2, 4.1 Circular Connector Shell Size : 4 Packaging Features Packaging Quantity : 10 Product Type Features Circular Connector Type : Plug Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Circular Connector Insulation Material Type : PEEK
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Black Chromium

Configuration Features


  • Keying : Double Key
  • Number of Positions : 4

Contact Features


  • Circular Connector Contact Type : Socket

Dimensions


  • Panel Thickness : 4.06 MM  [.16 INCH ]
  • Wire Size (MMSQ) : 3

Electrical Characteristics


  • Operating Voltage (VAC) : 875

Housing Features


  • Centerline (Pitch) (MM) : 5.2, 4.1
  • Circular Connector Shell Size : 4

Packaging Features


  • Packaging Quantity : 10

Product Type Features


  • Circular Connector Type : Plug
  • Product Type : Connector

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now
Plug,circ. Hd,4 Pos,w/skt S/c Cont.pol 2 Amp - Te Connectivity - 98X8414 - Newark, An Avnet Company
Chicago, IL, United States
Plug,circ. Hd,4 Pos,w/skt S/c Cont.pol 2 Amp - Te Connectivity
98X8414
Plug,circ. Hd,4 Pos,w/skt S/c Cont.pol 2 Amp - Te Connectivity 98X8414
PLUG,CIRC. HD,4 POS,w/SKT S/C CONT.POL 2

PLUG,CIRC. HD,4 POS,w/SKT S/C CONT.POL 2

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2157469-2 98X8414
Product Name Standard Circular Connectors Plug,circ. Hd,4 Pos,w/skt S/c Cont.pol 2 Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2314097-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Circular Connector Accessories - 17-100P160-15-1-B-R7-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-1589062-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details
Standard Circular Connectors - 1-1589061-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
3 suppliers