TE Connectivity Standard Circular Connectors 2157468-1

Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Single Key Number of Positions : 4 Contact Features Circular Connector Contact Type : Pin Reverse Gender : No Dimensions Assembly Length (INCH) : 1.082 Panel Thickness : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : 3.31 Housing Features Circular Connector Shell Size : 4 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Packaging Features Packaging Quantity : 10 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Assembly Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Single Key Number of Positions : 4 Contact Features Circular Connector Contact Type : Pin Reverse Gender : No Dimensions Assembly Length (INCH) : 1.082 Panel Thickness : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : 3.31 Housing Features Circular Connector Shell Size : 4 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Packaging Features Packaging Quantity : 10 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Assembly Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2157468-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2157468-1
Standard Circular Connectors 2157468-1
Body Features Circular Connector Insulation Material Type : PEEK Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Single Key Number of Positions : 4 Contact Features Circular Connector Contact Type : Pin Reverse Gender : No Dimensions Assembly Length (INCH) : 1.082 Panel Thickness : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : 3.31 Housing Features Circular Connector Shell Size : 4 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Packaging Features Packaging Quantity : 10 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Assembly Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Circular Connector Insulation Material Type : PEEK
  • Shell Plating Material : Black Chromium

Configuration Features


  • Contacts Preloaded : Yes
  • Keying : Single Key
  • Number of Positions : 4

Contact Features


  • Circular Connector Contact Type : Pin
  • Reverse Gender : No

Dimensions


  • Assembly Length (INCH) : 1.082
  • Panel Thickness : 4.06 MM  [.16 INCH ]
  • Wire Size (MMSQ) : 3.31

Housing Features


  • Circular Connector Shell Size : 4

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Packaging Features


  • Packaging Quantity : 10

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector System : Wire-to-Panel
  • Product Type : Connector Assembly

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now
Circular Connector Assemblies - A104613-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A104613-ND
Circular Connector Assemblies A104613-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2157468-1 A104613-ND 2157468-1
Product Name Standard Circular Connectors Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589060-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
2 suppliers