TE Connectivity Standard Circular Connectors 2157376-2

Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Configuration Features Keying : Double Key Number of Positions : 8 Contact Features Circular Connector Contact Type : Pin Dimensions Panel Thickness : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .15 Electrical Characteristics Operating Voltage (VAC) : 725 Housing Features Circular Connector Shell Size : 2 Packaging Features Packaging Quantity : 40 Product Type Features Circular Connector Type : Plug Product Type : Connector Assembly Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Configuration Features Keying : Double Key Number of Positions : 8 Contact Features Circular Connector Contact Type : Pin Dimensions Panel Thickness : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .15 Electrical Characteristics Operating Voltage (VAC) : 725 Housing Features Circular Connector Shell Size : 2 Packaging Features Packaging Quantity : 40 Product Type Features Circular Connector Type : Plug Product Type : Connector Assembly Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2157376-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2157376-2
Standard Circular Connectors 2157376-2
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Configuration Features Keying : Double Key Number of Positions : 8 Contact Features Circular Connector Contact Type : Pin Dimensions Panel Thickness : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .15 Electrical Characteristics Operating Voltage (VAC) : 725 Housing Features Circular Connector Shell Size : 2 Packaging Features Packaging Quantity : 40 Product Type Features Circular Connector Type : Plug Product Type : Connector Assembly Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Circular Connector Insulation Material Type : PEEK
  • Shell Base Material : Copper Alloy

Configuration Features


  • Keying : Double Key
  • Number of Positions : 8

Contact Features


  • Circular Connector Contact Type : Pin

Dimensions


  • Panel Thickness : 3 MM  [.118 INCH ]
  • Wire Size (MMSQ) : .15

Electrical Characteristics


  • Operating Voltage (VAC) : 725

Housing Features


  • Circular Connector Shell Size : 2

Packaging Features


  • Packaging Quantity : 40

Product Type Features


  • Circular Connector Type : Plug
  • Product Type : Connector Assembly

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now
Circular Connector Assemblies - A104612-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A104612-ND
Circular Connector Assemblies A104612-ND
8 Position Circular Connector Plug, Male Pins Solder Cup

8 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
 - 2157376-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Panel Mt Plug,8 Pos,S/C Contacts,Pol 2

Panel Mt Plug,8 Pos,S/C Contacts,Pol 2

Buy Now
Panel Mt Plug,8 Pos,s/c Contacts,pol 2 Amp - Te Connectivity - 98X8413 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mt Plug,8 Pos,s/c Contacts,pol 2 Amp - Te Connectivity
98X8413
Panel Mt Plug,8 Pos,s/c Contacts,pol 2 Amp - Te Connectivity 98X8413
Panel Mt Plug,8 Pos,S/C Contacts,Pol 2

Panel Mt Plug,8 Pos,S/C Contacts,Pol 2

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2157376-2 A104612-ND 2157376-2 98X8413
Product Name Standard Circular Connectors Circular Connector Assemblies Panel Mt Plug,8 Pos,s/c Contacts,pol 2 Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-11-1-B-R4-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details