TE Connectivity Standard Circular Connectors 2157376-1

Description
Body Features Circular Connector Insulation Material Type : PEEK Hermetically Sealed : Yes Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Number of Power Positions : 8 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 2.5 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Panel Thickness (Recommended) : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .15 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 725 Housing Features Centerline (Pitch) : 1.65 MM  [.065 INCH ] Circular Connector Shell Size : 2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : With Polarization Code : 1 Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 40 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PEEK Hermetically Sealed : Yes Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Number of Power Positions : 8 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 2.5 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Panel Thickness (Recommended) : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .15 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 725 Housing Features Centerline (Pitch) : 1.65 MM  [.065 INCH ] Circular Connector Shell Size : 2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : With Polarization Code : 1 Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 40 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2157376-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2157376-1
Standard Circular Connectors 2157376-1
Body Features Circular Connector Insulation Material Type : PEEK Hermetically Sealed : Yes Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Number of Power Positions : 8 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 2.5 Contact Layout Arrangement : Circular Reverse Gender : No Dimensions Panel Thickness (Recommended) : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .15 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 725 Housing Features Centerline (Pitch) : 1.65 MM  [.065 INCH ] Circular Connector Shell Size : 2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Polarization Mating Retention : With Polarization Code : 1 Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 40 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PEEK
  • Hermetically Sealed : Yes
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Black Chromium

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 8
  • Number of Power Positions : 8
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 2.5
  • Contact Layout Arrangement : Circular
  • Reverse Gender : No

Dimensions


  • Panel Thickness (Recommended) : 3 MM  [.118 INCH ]
  • Wire Size (MMSQ) : .15
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 725

Housing Features


  • Centerline (Pitch) : 1.65 MM  [.065 INCH ]
  • Circular Connector Shell Size : 2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Polarization Code : 1

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Quantity : 40

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Swedesboro, NJ, United States
Panel Mt Plug,8 Pos,S/C Contacts,Pol 1

Panel Mt Plug,8 Pos,S/C Contacts,Pol 1

Buy Now
Circular Connector Assemblies - A104611-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A104611-ND
Circular Connector Assemblies A104611-ND
8 Position Circular Connector Plug, Male Pins Solder Cup

8 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2157376-1 2157376-1 2157376-1 A104611-ND
Product Name Standard Circular Connectors Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589057-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Circular Connector Assemblies - A134719-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
RF Adapters - Between Series - 033-0111-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
MIL Spec Connector - MIL-DTL-26482 - 0031-067-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details