TE Connectivity Standard Circular Connectors 2157344-1

Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Configuration Features Keying : Single Key Number of Positions : 19 Contact Features Circular Connector Contact Type : Pin Dimensions Panel Thickness : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : .15 Electrical Characteristics Operating Voltage (VAC) : 725 Housing Features Circular Connector Shell Size : 4 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Configuration Features Keying : Single Key Number of Positions : 19 Contact Features Circular Connector Contact Type : Pin Dimensions Panel Thickness : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : .15 Electrical Characteristics Operating Voltage (VAC) : 725 Housing Features Circular Connector Shell Size : 4 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2157344-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2157344-1
Standard Circular Connectors 2157344-1
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Configuration Features Keying : Single Key Number of Positions : 19 Contact Features Circular Connector Contact Type : Pin Dimensions Panel Thickness : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : .15 Electrical Characteristics Operating Voltage (VAC) : 725 Housing Features Circular Connector Shell Size : 4 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Plug Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Circular Connector Insulation Material Type : PEEK
  • Shell Base Material : Copper Alloy

Configuration Features


  • Keying : Single Key
  • Number of Positions : 19

Contact Features


  • Circular Connector Contact Type : Pin

Dimensions


  • Panel Thickness : 4.06 MM  [.16 INCH ]
  • Wire Size (MMSQ) : .15

Electrical Characteristics


  • Operating Voltage (VAC) : 725

Housing Features


  • Circular Connector Shell Size : 4

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Plug
  • Product Type : Connector

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2157344-1
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589064-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Circular Connector Contacts - 106046-31-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details