TE Connectivity Standard Circular Connectors 2157343-1

Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Configuration Features Keying : Single Key Number of Positions : 19 Contact Features Circular Connector Contact Type : Socket Dimensions Panel Thickness : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : .15 Electrical Characteristics Operating Voltage (VAC) : 725 Housing Features Circular Connector Shell Size : 4 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Configuration Features Keying : Single Key Number of Positions : 19 Contact Features Circular Connector Contact Type : Socket Dimensions Panel Thickness : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : .15 Electrical Characteristics Operating Voltage (VAC) : 725 Housing Features Circular Connector Shell Size : 4 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2157343-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2157343-1
Standard Circular Connectors 2157343-1
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Configuration Features Keying : Single Key Number of Positions : 19 Contact Features Circular Connector Contact Type : Socket Dimensions Panel Thickness : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : .15 Electrical Characteristics Operating Voltage (VAC) : 725 Housing Features Circular Connector Shell Size : 4 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Product Type : Connector Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Circular Connector Insulation Material Type : PEEK
  • Shell Base Material : Copper Alloy

Configuration Features


  • Keying : Single Key
  • Number of Positions : 19

Contact Features


  • Circular Connector Contact Type : Socket

Dimensions


  • Panel Thickness : 4.06 MM  [.16 INCH ]
  • Wire Size (MMSQ) : .15

Electrical Characteristics


  • Operating Voltage (VAC) : 725

Housing Features


  • Circular Connector Shell Size : 4

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Receptacle
  • Product Type : Connector

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now
Recept,19 Pos,sz4,soc,key1 Amp - Te Connectivity - 98X8410 - Newark, An Avnet Company
Chicago, IL, United States
Recept,19 Pos,sz4,soc,key1 Amp - Te Connectivity
98X8410
Recept,19 Pos,sz4,soc,key1 Amp - Te Connectivity 98X8410
Recept,19 pos,sz4,soc,key1

Recept,19 pos,sz4,soc,key1

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2157343-1 98X8410
Product Name Standard Circular Connectors Recept,19 Pos,sz4,soc,key1 Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1437719-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Circular Connector Accessories - 17-100P160-15-1-ZB-WR4-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details