TE Connectivity D Sub Housing, 9Pos, De, Steel; No. Of Positions Amp Te Connectivity 215715-1

Description
D SUB HOUSING, 9POS, DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:HDP 20 Series; Gender:Receptacle; Connector Body Material:Steel Body
Description
D SUB HOUSING, 9POS, DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:HDP 20 Series; Gender:Receptacle; Connector Body Material:Steel Body

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, 9Pos, De, Steel; No. Of Positions Amp Te Connectivity - 96W7286 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, 9Pos, De, Steel; No. Of Positions Amp Te Connectivity
96W7286
D Sub Housing, 9Pos, De, Steel; No. Of Positions Amp Te Connectivity 96W7286
D SUB HOUSING, 9POS, DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:HDP 20 Series; Gender:Receptacle; Connector Body Material:Steel Body

D SUB HOUSING, 9POS, DE, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:HDP 20 Series; Gender:Receptacle; Connector Body Material:Steel Body

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96W7286
Product Name D Sub Housing, 9Pos, De, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details