TE Connectivity Connector, Housing, D Sub, Plug, 9 Pos; No. Of Positions Amp Te Connectivity 215711-1

Description
CONNECTOR, HOUSING, D SUB, PLUG, 9 POS; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; No. of Contacts:9Contacts RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, D SUB, PLUG, 9 POS; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; No. of Contacts:9Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, D Sub, Plug, 9 Pos; No. Of Positions Amp Te Connectivity - 17R8947 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Plug, 9 Pos; No. Of Positions Amp Te Connectivity
17R8947
Connector, Housing, D Sub, Plug, 9 Pos; No. Of Positions Amp Te Connectivity 17R8947
CONNECTOR, HOUSING, D SUB, PLUG, 9 POS; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; No. of Contacts:9Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, D SUB, PLUG, 9 POS; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Steel Body; No. of Contacts:9Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17R8947
Product Name Connector, Housing, D Sub, Plug, 9 Pos; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details