TE Connectivity D-Shaped Connectors 215711-1

Description
Body Features Insert Material : Glass-Filled Nylon Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range : 1.73 MM  [.068 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled Nylon Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range : 1.73 MM  [.068 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 215711-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
215711-1
D-Shaped Connectors 215711-1
Body Features Insert Material : Glass-Filled Nylon Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range : 1.73 MM  [.068 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled Nylon
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Dimensions


  • Compatible Insulation Diameter Range : 1.73 MM  [.068 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
439-215711-1
Electronic Connector 439-215711-1
9 Pos D-Sub Plug, Male, Straight, Steel, Crimp Product overview: 215711-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-215711-1 can be used for catalog matching and distributor lookup.

9 Pos D-Sub Plug, Male, Straight, Steel, Crimp Product overview: 215711-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-215711-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 215711-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
215711-1
D-Sub Connectors 215711-1
09P.HDP20 PLUG ASSY

09P.HDP20 PLUG ASSY

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
215711-1
D-Sub Connectors 215711-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Housings
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Housings
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Housings Series: AMPLIMITE HDP-20 Number of Positions: 9 Connector Type: Plug for Male Contacts Package: Bulk Shell Size, Connector Layout: 1 (DE, E) Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: D-Sub

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Housings
Series: AMPLIMITE HDP-20
Number of Positions: 9
Connector Type: Plug for Male Contacts
Package: Bulk
Shell Size, Connector Layout: 1 (DE, E)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: D-Sub

Buy Now Datasheet
D-Sub, D-Shaped Connector Housings - A101784-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A101784-ND
D-Sub, D-Shaped Connector Housings A101784-ND
Plug for Male Contacts Housing D-Sub Connector 9 Position

Plug for Male Contacts Housing D-Sub Connector 9 Position

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 215711-1 439-215711-1 215711-1 A101784-ND
Product Name D-Shaped Connectors Electronic Connector D-Sub Connectors Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Housings D-Sub, D-Shaped Connector Housings
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1058664-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
Specs
Connector Type Military Connector
View Details
Standard Rectangular Connectors - 1-1589448-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details