TE Connectivity
Rack & Panel Connectors
2157109-1
Description
Body Features Shell Plating Material : Electroless Nickel
Configuration Features Keying Code : 0 Release Style : Not Specified
Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 100
Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 4-40 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut
Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote
Email Supplier
Description
Body Features Shell Plating Material : Electroless Nickel
Configuration Features Keying Code : 0 Release Style : Not Specified
Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 100
Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 4-40 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut
Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote
Email Supplier
Suppliers
Body Features Shell Plating Material : Electroless Nickel
Configuration Features Keying Code : 0 Release Style : Not Specified
Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 100
Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 4-40 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut
Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Body Features
- Shell Plating Material : Electroless Nickel
Configuration Features
- Keying Code : 0
- Release Style : Not Specified
Contact Features
- Contact Arrangement Code (Module A) : 150
- Contact Arrangement Code (Module B) : 60
- Contact Arrangement Code (Module C) : 100
Mechanical Attachment
- Clinch Nut Quantity : 6
- Clinch Nut Size : 4-40
- Connector Mounting Type : Board Mount
- Panel Mount Feature Type : Clinch Nut
Product Type Features
- Connector Product Type : Connector Assembly
- Rack & Panel Connector Shell Size : 2
- Sealable : No
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
2157109-1 |
|
Product Name
|
Rack & Panel Connectors |
|
Mounting
|
Board Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Contact Size (AWG)
30 to 32 AWG
View Details
2 suppliers